IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > polypropylene films > HP Q1908A

Matte Adhesive-back Polypropylene 225 g/m²-36"/914 mm x 21 m

Brand: HP
Product code: Q1908A
EAN/UPC code: 88698419267, 0024616090095, 088698419267, 0088698419267
Category: polypropylene films 
Release date: 11 Aug 2005
Info modified on: 07 2008 09:19:57
Warranty: Warranty statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Matte Adhesive-back Polypropylene is a white, matte adhesive polypropylene film with a water-resistant coating and a back prepared with an acrylate glue and a siliconised film. Ideal for indoor and outdoor signage applications.
Q1908A HP
2k

HP Matte Adhesive-back Polypropylene is a white, matte adhesive polypropylene film with a water-resistant coating and a back prepared with an acrylate glue and a siliconised film. Ideal for indoor and outdoor signage applications.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 115 x 995 x 125 mm
Roll dimensions 914 mm x 21 m
36 in x 70 ft
Weight printer media 200 g/m2
Package dimensions (W x D x H) 39.17 x 4.53 x 4.92 "
Printing material lightfastness (home/office/indoor) UV ink Not tested
50 years with HP 83 UV pigment inks[1]
Printing material lightfastness (home/office/indoor) ink on colour basis 3 to 6 months
Not tested
Printing material lightfastness (outdoor) ink on colour basis Not tested
Size 4.53 x 39.17 x 4.92 "
Type finish Matte
Package weight 4790 g
Printing material shelf life 6 months, unopened in original packaging
Printing material brightness Not applicable
Adhesive backing Permanent
Core size 2 "
Core size 50.8 mm
Country of origin Yes
Number of cartons per pallet 60
Operating humidity range 20-80 %
Operating temperature range (T-T) 59 - 95 °F
Operating temperature range (T-T) 15 - 35 °C
Technical details
Package dimensions (W x D x H) 995 x 115 x 125 mm
Package weight 10.75 lb
Pallet dimensions (W x D x H) 47.24 x 31.5 x 5.7 "
Pallet dimensions (W x D x H) 1199.9 x 800.1 x 1440.18 mm
Pallet weight 314 kg
Pallet weight 689 lb
Printing material dry time Less than 3 minutes (@23ºC, 50% RH)
Printing material gloss level Matte per ASTM D-523 Test Method
Printing material lamination Yes, cold lamination. Can be laminated with commercially available pressure-sensitive laminate films. Visit HP's lamination partner for more information.
Printing material lightfastness (outdoor) UV-ink Not tested
Printing material opacity 90% (without backing) per Tappi T-425 Test Method
Printing material thickness 7 mil/10.6 mil
Printing material waterfastness Lamination required with dye inks; UV inks water-resistant
Printing material whiteness 80 per CIE Ganz 82 Test Method
Quantity per box 1 pcs
Quantity per pallet 60 pcs
Retail only No
Storage humidity 20-60 %
Storage temperature range (T-T) 50 - 86 °F
10 - 30
32 offers, from 72.24