IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > printable textiles > HP Q1920A

"HP Paper-backed Viscose Fabric 230 g/m² (no backing 230 g/m² - with backing 305 g/m²)-54""/1372 mm x 10 m"

Brand: HP
Product code: Q1920A
EAN/UPC code:
Category: printable textiles 
Release date: 10 Aug 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: Warranty Statement: HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users is unsatisfied with HP Large Format printing material they should contact their HP reseller.
 PDF specs

HP Paper-backed Viscose Fabric 230 g/m²-54"/1372 mm x 10 m
Q1920A HP
4k

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 127 x 1390 x 127 mm
Maximum roll length 10 m
Weight 5000 g
Weight printer media 305 g/m2 (with backing), 230 g/m2 (without backing) per ISO 536 Test Method
Roll dimensions 1372 mm x 10 m
Technical details
Printing material lightfastness (home/office/indoor) ink on colour basis 6 months
Package weight 5000 g
Printing material shelf life 1 year
Printing material thickness 23.6 mil/600 µm (backing), 21 mil/530 µm (without backing) @ ISO534 µm
Printing material waterfastness Lamination required with dye inks, testing with UV inks
Printing material lightfastness (outdoor) UV-ink 6 months
3 offers, from DKK966.96