IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > bar code labels > HP Q2008A

Ultrium 3 WORM Automation Bar Code Labels

Brand: HP
Product code: Q2008A
EAN/UPC code: 829160883779, 0082916088377, 0829160883779
Category: bar code labels 
Release date: 15 Jul 2005
Info modified on: 25 Aug 2008 03:09:29
Warranty: Warranty statement: Limited Lifetime. For additional warranty information, www.hp.com/go/storagemedia
HP Label Packs provide an easy-to-use solution to the aggravation of bar coding. HP label packs have been fully tested to guarantee performance and reliability.
Q2008A HP
5k

HP Bar Code Label Packs provide an easy-to-use solution to the aggravation of bar coding. HP label packs have been fully tested to guarantee performance in demanding automation environments, so unlike cheaper alternatives, users can be certain that their backups will never be disrupted by bar code quality issues.

Specs
Alternatives
Options
Technical details
Maximum media width 12.65 mm
Dimensions W x D x H 304 x 238 x 23 mm
Weight 130 g
Storage temperature range (T-T) 79° F
18 to 28° C
26° C
79° F
Operating humidity range 20-80 %
Archival storage life 30 years
Quantity per pallet 3000 pcs
Technical details
Operating temperature range (T-T) 79° F
Quantity per box 50 packs
Operating temperature range (T-T) 26° C
10 - 45 °C
Larger master carton dimensions (W x D x H) 163 x 262 x 310 mm
Pallet dimensions (W x D x H) 1219 x 1016 x 1676 mm
Storage humidity 40-80 %
Number of cartons per pallet 100
55 offers, from 50.42