IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > high density removable media blank disks > HP Q2030A

Ultra Density Optical 30GB Write Once Disk

Brand: HP
Product code: Q2030A
EAN/UPC code: 829160240107, 0829160240101, 0082916024010, 0829160240107
Category: high density removable media blank disks 
Release date: 15 Jul 2005
Info modified on: 25 Aug 2008 03:09:29
Warranty: Warranty statement: 2X
HP UDO 30GB Write Once and Re writable disks offer 30GB of capacity with inalterable archival. UDO meets governmental and federal archival regulations and is ideal for medical, graphic, government, financial and pharmaceutical industries.
Q2030A HP
4k

HP UDO 30GB Write Once and Re writable disks offer 30GB of capacity with inalterable archival. UDO meets governmental and federal archival regulations and is ideal for medical, graphic, government, financial and pharmaceutical industries.

Specs
Alternatives
Options
Weight & dimensions
Weight 200 g
Disk thickness 2.4 mm
Dimensions W x D x H 135 x 120 x 153 mm
Optical disk diameter 130 mm
Environmental conditions
Storage temperature range (T-T) 5-55 °C
Storage humidity 3-90 %
Packaging data
Pallet weight 609 kg
Quantity per box 5 x 1 units = 5 disks
Case or master carton quantity 5 pcs
Larger master carton weight 11 kg
Package weight 1000 g
Case or master carton weight 1 kg
Pallet dimensions (W x D x H) 1020 x 840 x 1100 mm
Larger master carton dimensions (W x D x H) 157 x 137 x 70 mm
355 x 282 x 165 mm
Quantity per pallet 2,700 pcs
Technical details
Archival storage life 50 years
Technical details
Technical features UDO blue laser provides smaller spot than red laser (MO) for greater areal density.
Phase change technology delivers the most secure archival storage recording technology and enables true write once and re writable formats at lower cost structures.
Higher capacities allow customers to minimize the amount of disks required to store archival files. Both RW and WO can store 30GB of data on a single disk with faster access times.
UDO blue laser provides smaller spot than red laser (MO) for greater areal density.
UDO provides 3x the capacity over DVD and MO archival solutions.
Phase change technology delivers the most secure archival storage recording technology and enables true write once and re writable formats at lower cost structures.
Number of cartons per pallet 50
43 offers, from 35.63