IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > photo paper > HP Q5451A

Everyday Semi-glossy Photo Paper 170 g/m²-A4/210 x 297 mm/25 sht

Brand: HP
Product code: Q5451A
EAN/UPC code: 1002518422266, 0082916010279, 0829160102795, 829160102795
Category: photo paper 
Release date: 12 Sep 2005
Info modified on: 11 2008 07:24:40
Warranty: Warranty statement: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
HP Everyday Photo Paper delivers colourful, everyday A4-sized photos at a low cost. This affordable, semi-gloss paper dries quickly for easy handling. Get sharp, crisp images when you use this paper with any inkjet printer.
Q5451A HP
4k

HP Everyday Photo Paper delivers colourful, everyday A4-sized photos at a low cost. This affordable, semi-gloss paper dries quickly for easy handling. Get sharp, crisp images when you use this paper with any inkjet printer. Ideal for printing colourful casual photo printing, school projects and web images. HP printers, inks and papers are designed and tested together for optimal results.

Specs
Alternatives
Options
Weight & dimensions
Dimensions W x D x H 318 x 235 x 6 mm
Weight printer media 170 g/m²
Weight 260 g
Case or master carton weight 3.76 kg
Larger master carton dimensions (W x D x H) 330.2 x 250.8 x 66.68 mm
Pallet dimensions (W x D x H) 1200 x 800 x 344 mm
210 x 297 mm
Pallet weight 143 kg
Case or master carton dimensions (W x D x H) 13 x 9.88 x 2.63 in
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 15 - 30 °C
Storage humidity 35-65 %
Packaging data
Case or master carton quantity 10 pcs
Package weight 350 g
Quantity per pallet 300 pcs
Media sheets per package 25
Package dimensions (W x D x H) 318 x 235 x 6 mm
Technical details
Type finish Semi-gloss
Package dimensions (W x D x H) 12.5 x 9.25 x 0.24 "
Technical details
Size 9.25 x 0.24 x 12.5 "
Storage temperature range (T-T) 18-30 °C
Number of cartons per pallet 40
10
Number of layers per pallet 4
Stacking number for carton 6
Technical features Semi-gloss finish;
Weight: 170 g/m², size: A4/210 x 297 mm
Textured back coating minimises sticking when stacked
Universally compatible with any Inkjet printer
Semi-gloss finish;
Instant-dry coating for immediate handling
Weight: 170 g/m², size: A4/210 x 297 mm
Printing material thickness 6.5 mil
Printing material shelf life 12 months after opening
Operating temperature range (T-T) 59 - 86
Package weight 0.76 lb
Pallet dimensions (W x D x H) 45.8 x 29.6 x 16.2 "
Pallet weight 396 lb
Quantity per box 1 pcs
Retail only No
Weight 0.56 lb
73 offers, from 3.34