IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > toners & laser cartridges > HP Q6000A

Color LaserJet Q6000A Black Print Cartridge with ColorSphere Toner

Brand: HP
Product code: Q6000A
EAN/UPC code: 083717241355, 735029217329, 8291604124120, 0082916041241, 0829160412412, 829160412412
Category: toners & laser cartridges 
Release date: 02 Sep 2005
Info modified on: 22 Sep 2008 15:22:26
Color LaserJet Q6000A Black
Q6000A HP
24k

Its simple. HP Color LaserJet supplies provide reliable, hassle-free colour. HP matches leading colour imaging technology in the printer to reliable HP print cartridge technology to make professional-quality colour easy. And that's great value.

Features:
• HP Color LaserJet Q6000A Black Print Cartridge for CLJ 2600, up to 2,500 pages
• Professional results every time. HP colour ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Page yield 2500 pages
Print technology Laser
Printing colours Black
Approximate page yield (A4, black & white, ISO/IEC 19752) Approx. 2,500 pages at 5% coverage
Colour
Black
Cyan
Magenta
Yellow
Environmental conditions
Operating humidity range 10-80 %
Storage temperature range (T-T) -20-40 °C
Storage humidity 10-90 %
Operating temperature range (T-T) 15-32.5 °C
Non-operating relative humidity (non-condensing) 10 - 90 %
Weight & dimensions
Dimensions W x D x H 410 x 109 x 192 mm
Empty weight 610 g
Weight 0.67 g
Pallet weight 97 kg
Quantity per pallet 95 pcs
Pallet dimensions (W x D x H) 1200 x 800 x 964 mm
Weight & dimensions
Package weight 1000 g
Package dimensions (W x D x H) 410 x 109 x 92 mm
Technical details
Package dimensions (W x D x H) 16.14 x 4.29 x 7.56 "
Pallet size (EU) 1200 x 760 x 964 mm
Size 4.29 x 16.14 x 7.56 "
Number of cartons per pallet 19
Stacking number for pallet 4
Number of layers per pallet 5
Stacking number for carton 20
UNSPSC-code 44103103
Quantity per box 1 pcs
Pallet stacking maximum (EU) 4
Number of layers per pallet (euro) 5
Euro pallet weight 97 kg
Operating temperature range (T-T) 59 to 90.5 ° F
Print technology resolution Smart
Printing material shelf life Not applicable
Country of origin Yes
Euro pallet quantity 95
19 pcs
Pallet dimensions (W x D x H) 45.9 x 38.6 x 38.0 "
Pallet weight 269 lb
Weight 1.54 lb
Package weight 2.2 lb
Retail only No
104 offers, from 40.78