Start
> laser printers
> HP Q6455A#405
|
 |
Color LaserJet 2600n Printer |
|
Brand: HP
Product code: Q6455A#405
EAN/UPC code: 0829160809236, 829160809236
|
Category: laser printers
|
|
|
|
|
Release date: 07 Jul 2005
Info modified on: 11 2008 07:24:40
Warranty: One-year, return to bench, limited warranty
Colour LaserJet 2600n
|
|
|
|
|
|
| Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper. |
 |
 |
 |
|
|
Affordable, simple, quiet, network-ready colour
Design and share impressive colour and black and white documents without stretching your budget with this affordable, easy-to-use, ultra-quiet, network-ready printer. Brilliant colour is now within your reach, creating hundreds of new possibilities.
Features - Print your own promotional materials in brilliant, high
...
More>>>
quality colour, affordably and easily. Save time, space, and money while enjoying the benefits of adding colour to create impressive sales tools, brochures, and marketing documents in-house. - Designed for the desktop, this compact printer is simple to manage using an intuitive front-panel LCD display. With only four easily replaceable HP Print Cartridges, colour printing is stress-free and low-maintenance. - Get the performance you need, consistently and reliably from this exceptionally quiet, network-ready colour printer with a fast first page out and speeds of 8 ppm in colour and black-and-white. Count on HP for proven technology and support. - This printer meets the needs of the small office or home office user who wants to add colour to business documents and also create marketing materials in-house. It is also ideal for sharing within small work teams.
405 - CLJ 2600n-W EURO/Greek-EN/FI/DE/NL/PT/EL
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
600 x 600 DPI |
|
Economical printing
|
|
Whether or not the product is equipped with features that allow economical printing or a list of those features.
Manual duplexing and N-up printing (multiple pages per sheet) features save paper.
|
| Print quality (black, draft quality) |
Up to 600 x 600 dpi |
| Print quality (black, normal quality) |
Up to 600 x 600 dpi |
|
Print quality (colour, best quality)
|
|
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
Up to 600 x 600 dpi
|
|
Print quality (black, best quality)
|
|
Best print quality with black inkt cartridges. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
Up to 600 x 600 dpi
|
| Print quality (colour, draft uality) |
Up to 600 x 600 dpi |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
|
|
Warm-up time
|
|
Time needed before printing after power switched on; expressed in seconds.
Instant-on Technology with virtually no warm-up time.
|
| Print speed (colour, normal quality, A4) |
8 ppm |
| Time to first page (colour, normal) |
20 sec |
| Time to first page (black, normal) |
20 s |
| Print speed (black, draft quality, A4) |
Up to 8 ppm |
| Time to first page (footnote) |
Instant-on Technology for virtually no warm-up time |
| Time to first page (colour, A4/letter) |
20 sec |
| Print speed (colour, normal quality, A4, transparency) |
8 ppm |
| Print speed (colour, full page colour, normal quality, A4) |
Up to 8 ppm |
| Print speed (colour, best quality, A4) |
Up to 8 ppm |
| Print speed (black, best quality, A4) |
Up to 8 ppm |
| Print speed (colour, draft quality, A4) |
8 ppm |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Motorola® CFV4e
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
264 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Motorola CFV4e
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Maximum internal memory |
16 MB |
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
Not expandable
|
|
Memory technology
|
|
List of technologies relating to memory enhancement
Memory Enhancement technology (MEt)
|
| Number of print cartridges |
4 pcs |
| Maximum input capacity |
Up to 500 1-sheet priority tray; paper (plain, letterhead, prepunched, bond, color, rough, preprinted, recycled), HP Glossy Media, HP Cover Paper, HP Colour LaserJet Transparencies, labels, envelopes, cardstock |
| Standard input capacity |
Up to 250 sheets |
| Input capacity (tray 2) |
250 sheets |
| Standard input trays |
2 |
|
Additional paper trays
|
|
List of additional paper trays supported by this product (paper trays except the standard input tray 1)
Optional 250-sheet paper tray
|
| Standard input capacity for transparencies |
50 |
| Input capacity for envelopes (primary tray) |
Up to 10 envelopes |
|
Envelope feeder
|
|
Indicates whether this feature is available on this product and its capacity
No
|
|
Maximum output capacity
|
|
Maximum number of sheets this product can hold in all available standard and optional output trays
Up to 125 sheets
|
| Standard output capacity |
Up to 125 sheets |
| Standard output capacity for transparancies |
Up to 50 sheets |
| Duty cycle (maximum) |
35000 pages per month |
| Standard output capacity for envelopes |
Up to 10 sheets |
| Duty cycle letter size (maximum) |
Up to 35000 pages |
| Standard media sizes |
A4, A5, B5 (ISO, JIS) |
| Media size (tray 1) |
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
| ISO A-series sizes (A0...A9) |
A4, A5 |
| Letter |
 |
| ISO B-series sizes (B0...B9) |
B5 |
| Custom media sizes |
Tray 1, 2, 3: 76 x 127 to 216 x 356 mm |
|
Duplex supported media size
|
|
List of duplex media sizes this product can accept; in specified order as in the example
A4, A5, B5 (ISO, JIS)
|
| Media size (tray 2) |
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
| Media size (tray 3) |
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
| Media handling |
Sheetfed |
| Media types supported |
Paper (plain, letterhead, prepunched, bond, colour, rough, preprinted, recycled), HP Glossy Media, HP Cover Paper, HP Colour LaserJet Transparencies, labels, envelopes, cardstock |
| Card stock |
 |
| Transparencies |
 |
| Recycled paper |
 |
| Envelopes |
 |
| Labels |
 |
| Plain paper |
 |
| Bond paper |
 |
| Media type and capacity (tray 2) |
250-sheet multipurpose tray; paper (plain, letterhead, prepunched, bond, color, rough, preprinted, recycled), HP Glossy Media, HP Cover Paper, HP Colour LaserJet Transparencies, labels, envelopes, cardstock |
| Media type and capacity (tray 3) |
250-sheet multipurpose tray; Paper (plain, letterhead, prepunched, bond, color, rough, preprinted, recycled), HP Glossy Media |
| Maximum print size |
208 x 348 mm |
|
Paper handling
|
|
List of the standard and optional input and output paper handling options available with this product
1-sheet multipurpose tray 1, 250-sheet multipurpose tray 2, optional 250-sheet input tray tray 3, 125-sheet face-down output bin
|
| Maximum paper trays |
3 |
|
Paper handling optional/input
|
|
List of the optional input paper handling options available with this product
250-sheet input Tray 3
|
|
Paper handling standard/input
|
|
List of the standard input paper handling options available with this product
1-sheet multipurpose Tray 1, 250-sheet multipurpose Tray 2
|
|
Paper handling standard/output
|
|
List of the standard output paper handling options available with this product
125-sheet face-down bin
|
| Media weight (tray 1) |
60 to 176 g/m²; up to 220 g/m² with HP Photo Laser Paper |
| Recommended media weight |
Tray 1, 2: 60 to 176 g/m2; Tray 3: 60 to 163 g/m2 g/m² |
| Media weight (tray 2) |
60 to 176 g/m²; up to 220 g/m² with HP Photo Laser Paper |
| Media weight (tray 3) |
60 to 163 g/m² |
| Duplex supported media weight |
60 to 105 g/m2 |
|
Print technology
|
|
Indicates the method used to print by this product
Laser
|
|
Printer drivers included
|
|
List of printer drivers included with this product as standard. Via the site of the manufacturer often missing drivers can be downloaded, like Linux drivers.
Host-based
|
| Print margin bottom (A4) |
3.5 mm |
| Print margin left (A4) |
3.5 mm |
| Print margin right (A4) |
3.5 mm |
| Print margin top (A4) |
3.5 mm |
|
Typefaces
|
|
List of typefaces included and any qualifications
Based on installed typefaces on host computer; print engine has fonts for internal pages and ASCII only
|
|
Standard printer languages
|
|
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is even a complete programming language.
Host-based
|
|
Printer management
|
|
Printer management software used by this product included as standard
Toolbox, embedded Web server
|
|
Duplex print options
|
|
Description of available duplex options
Manual (driver support provided)
|
| Colour printing technology |
HP Imageret 2400 |
|
Print technology resolution
|
|
Color/resolution technology used to print for this product
HP ImageREt 2400 DPI
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
1 Hi-Speed USB (compatible with USB 2.0 specifications) port, 1 built-in Fast Ethernet Print Server (10/100Base-TX, RJ-45)
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 Hi-Speed USB (compatible with USB 2.0 specifications) port, 1 built-in Fast Ethernet Print Server (10/100Base-TX, RJ-45)
|
| Optional connectivity |
HP Jetdirect External USB Print Servers |
|
Network ready
|
|
Indicates whether the product is network ready out of the box
Standard
|
| Networking features |
Fast Ethernet Print Server (10/100Base-TX Ethernet/Fast Ethernet, RJ-45) Via built-in print server or separately purchased HP Jetdirect External Print Server |
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
TCP/IP (Macintosh networking via Rendezvous)
|
| Mac compatibility |
Hi-Speed USB (compatible with USB 2.0 specifications), networking via built-in print server (10/100Base-TX, RJ45) |
| Minimum system requirements |
Microsoft® Windows® 98 SE and Me (driver only), 2000, XP 32-Bit, 233 MHz processor with 64 MB RAM, 150 MB hard disk space, CD-ROM drive, USB or network port |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 98 SE and Me (driver only); Microsoft® Windows® 2000, XP 32-Bit, Server 2003; Apple Mac OS X v 10.2 and later
|
| Minimum system requirements for Macintosh |
G3 processor (G4 recommended), Mac OS X v 10.2 and later, 150 MB hard disk space, CD-ROM drive, USB or network port |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
407 x 453 x 370 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
18.4 kg
|
|
Maximum dimensions (W x D x H)
|
|
Maximum dimensions (Width x Depth x Height) in millimeter
407 x 453 x 370 mm
|
| Package weight |
23 kg |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
598 x 523 x 498 mm
|
|
Pallet dimensions (W x D x H)
|
|
Size of pallets (Width x Depth x Height) in millimeter.
1200 x 1000 x 2250 mm
|
|
Pallet weight
|
|
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
388 kg
|
| Operating acoustic emission |
47 dB |
|
Acoustic power emissions
|
|
Level of sound power per ISO 9296; expressed in bels
6.0 B(A)
|
|
Acoustic pressure emissions
|
|
Level of sound pressure per ISO 9614-1; expressed in decibels
47 dB(A)
|
| Energy Star certified |
Yes |
| Power requirements |
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) |
|
| Power supply |
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) |
| Power consumption (PowerSave) |
12 W |
| Power consumption (active) |
190 W |
| Power consumption (off) |
0 watt |
| Power consumption (standby) |
13 watts |
|
Power consumption footnote
|
|
Defines or qualifies the power consumption specification
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
0 watt (off), 12 watts (powersave), 13 watts (standby), 190 watts (active)
|
| Operating altitude |
3048 m |
|
Recommended humidity operating range
|
|
Recommended range of relative humidity; non-condensing; within which the product can operate
20 to 70% RH
|
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
0 to 90% RH
|
| Operating humidity range |
10 to 80 % |
| Recommended operating temperature range (T-T) |
20 to 27 °C |
| Storage temperature range (T-T) |
-20 - 40 °C |
| Operating temperature range (T-T) |
15 - 32.5 °C |
| Storage humidity |
0-90 % |
| Operating temperature range (T-T) |
59 to 90.5º F 68 to 81º F |
| Printing colours |
CMYB 4 |
|
Quantity per pallet
|
|
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
16 pcs
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
IEC 60950 compliant; safety UL listed; EU LVD & EN60950 compliant; countries: Argentina (TÜV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No. 60950-00), China (GB 4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 laser/LED product
|
|
Security management description
|
|
Description of security management characteristics of the product
Password protected network embedded Web server
|
|
Blue angel compliant
|
|
Indicates whether this product is Blue Angel compliant
Yes
|
| Bundled software |
Toolbox configuration software and status application |
| Package dimensions (W x D x H) |
23.5 x 20.6 x 19.6 " |
| Product dimensions when open (LxWxD) |
16.02 x 17.83 x 14.6 " |
| Supported media weight(s) |
Tray 1, 2: 16 to 47 lb (53 lb HP Cover, 59 lb HP Color Laser Photo Paper, Glossy); Tray 3: 16 to 43 lb |
| Size |
16.02 x 17.83 x 14.6 " |
|
Electromagnetic compatibility
|
|
List of countries and their respective regulatory agency standards with which the product complies
CISPR 22: 1997/EN 55022: 1998 Class B; EN 61000-3-2: 1995/A14; EN 61000-3-3: 1995; EN 55024: 1998; FCC Title 47 CFR, Part 15 Class B; ICES-003, Issue 3; GB9254-1998; EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly; list of countries: Australia (C Tick-AS/NZS 3548), Canada (Industry Canada ICES 003-CISPR 22), China (CISPR 22), EU (EMC Directive 89/336/EEC), ISE Countries (CISPR 22), Korea (MIC No. 1996-18), Poland (B-Mark-CISPR 22), Russia (GOST-CISPR 22), Taiwan (BSMI Certified-CNS 13438), USA (FCC Title 47 CFR Part 15 Class B); CISPR 22 Class B
|
|
Driver updates
|
|
Description of driver upgrade characteristics for the product
Latest drivers for Windows® and Mac are available at www.hp.com
|
|
Control panel
|
|
Description of the control panel of the product; including the available buttons; and the function of each button
2-line, 16-character front-panel LCD display (for printer and print cartridge supplies status), 4 buttons (Cancel job, Select, Right arrow, Left arrow), 2 LEDs (Ready, Attention)
|
|
Service & support
|
|
List of service and support software included within the system
HP Websites, HP Customer Support Centre, HP Care Pack
|
| Technical features |
Achieve superior print quality with HP Imageret 2400 technology and reliable HP printing supplies. Why wait? Instant-on Technology delivers a first color page in as fast as 20 seconds. Accomplish more with enhanced-function Microsoft® Windows® and Apple Macintosh drivers. Perfectly priced for home officesyet powerful enough for small offices and work teams. Remarkably simple designwith an intuitive control panel and only four easy-to-use HP supplies. Rely on built-in networking, 16 MB base memory, and a 264 MHz processor. Easily manage the printer and supplies with a two-line, 16-character, front-panel LCD display. |
| UNSPSC-code |
43212105 |
| Pallet dimensions (W x D x H) |
48 x 40 x 89 " |
| Pallet weight |
853.6 lb |
| Print speed (black, normal quality, US letter) |
Up to 8 ppm |
| Print speed (colour, normal quality, US letter) |
Up to 8 ppm |
| Weight |
40.5 lb |
| Acoustic pressure emissions bystander (active, print, copy or scan) |
47 dB(A) |
| Duplex binding |
Yes |
| First page out (black&white, A4, ready) |
As fast as 20 sec |
| First page out (black&white, letter, ready) |
As fast as 20 sec |
| First page out (colour, A4, ready) |
As fast as 20 sec |
| First page out (colour, letter, ready) |
As fast as 20 sec |
| Maximum printable area |
208 x 348 mm |
| Media sizes supported (imperial) |
Letter, legal, executive, envelopes (No. 10, Monarch) |
| Operating altitude (imperial) |
10000 ft |
| Package weight |
50.6 lb |
| Print speed (black, best quality, letter) |
Up to 8 ppm |
| Print speed (colour, best quality, letter) |
Up to 8 ppm |
| Print speed (grayscale, normal quality, A4 transparency) |
Up to 8 ppm |
| Standard input capacity for envelopes |
Up to 10 envelopes |
| Acoustic power emissions (ready) |
Inaudible |
| Acoustic pressure emissions bystander (ready) |
Inaudible |
| Maximum input capacity (tray 1) |
Sheets: 250, transparencies: 50, envelopes: 10 sheets |
| Maximum input capacity (tray 3) |
Sheets: 250 sheets |
| Recommended media weight (duplex, imperial) |
16 to 28 lb |
| Standard media sizes (duplex, imperial) |
Letter, legal, executive |
| Standard media sizes (duplex, metric) |
A4, A5, B5 (ISO), B5 (JIS) |
| Print speed (black, draft quality, US letter) |
Up to 8 ppm |
|
|
|
|
|
| | |