IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > photo paper > HP Q6550A

Matt Photo Laser Paper-100 sht/A4/210 x 297 mm

Brand: HP
Product code: Q6550A
EAN/UPC code: 0082916016697, 0829160166971, 829160166971
Category: photo paper 
Release date: 23 Oct 2005
Info modified on: 11 2008 07:24:40
Warranty: Warranty: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
HP Matt Photo Laser Paper-200 gsm-100 sheet/A4/210 x 297 mm
Q6550A HP
4k

Specs
Alternatives
Options
Weight & dimensions
Dimensions W x D x H 219.58 x 24.61 x 306.39 mm
Weight printer media 200 g/m2
Case or master carton dimensions (W x D x H) 17.94 x 12.56 x 5.75 in
Case or master carton weight 14.74
32.5 lb
Larger master carton dimensions (W x D x H) 455.61 x 319.09 x 146.05 mm
Pallet dimensions (W x D x H) 1276.35 x 957.26 x 1295.4
210 x 297 mm
Pallet weight 972.96 kg
Packaging data
Case or master carton quantity 10 pcs
Package dimensions (W x D x H) 306.39 x 219.58 x 24.61 mm
Packaging data
Package weight 1420 g
Quantity per pallet 640 pcs
Media sheets per package 100
Technical details
Type finish Matte
Package dimensions (W x D x H) 12.06 x 8.65 x 0.97 "
Size 8.65 x 0.97 x 12.06 "
Number of cartons per pallet 64
8
Number of layers per pallet 8
Printing material thickness 8.1 mil
Printing material brightness 112
Package weight 3.13 lb
Pallet dimensions (W x D x H) 50.25 x 37.69 x 51 "
Pallet weight 2145 lb
Quantity per box 1 pcs
Retail only No
64 offers, from 9.75