IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > laser paper > HP Q6614A

Glossy Photo Laser Paper-100 sht/210 x 297 mm

Brand: HP
Product code: Q6614A
EAN/UPC code: 829160638737, 0829160638737
Category: laser paper 
Release date: 06 Oct 2005
Info modified on: 20 Jul 2008 10:46:38
Warranty: Warranty statement: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
HP Photo Laser Paper 220 Glossy is a high-end, heavyweight, glossy paper with increased brightness for breathtakingly vivid photo and image quality with unmatched consistency or reliability from start to finish.
Q6614A HP
10k

HP Photo Laser Paper 220 Glossy provides the weight and finish of the highest-quality marketing collateral with the superior printing and reliability expected from HP specialty papers. The two-sided coating on the paper provides a bright, super-smooth, glossy finish that produces photos and images with commercially-printed quality.

Specs
Alternatives
Options
Technical details
Type finish Gloss
Package weight 1400 g
UNSPSC-code 14111507
Weight & dimensions
Dimensions W x D x H 309 x 218 x 21 mm
Weight 1370 g
Weight printer media 220 g/m²
Pallet weight 247 kg
Pallet dimensions (W x D x H) 1162 x 708 x 471
210 x 297 mm
Larger master carton dimensions (W x D x H) 345 x 239 x 109 mm
Weight & dimensions
Case or master carton weight 7.5 kg
Environmental conditions
Operating humidity range 10-70 %
Storage temperature range (T-T) 0-40 °C
Operating temperature range (T-T) 15 - 27 °C
Storage humidity 5-90 %
Packaging data
Quantity per pallet 150
Number of layers per pallet 3
Case or master carton quantity 5
Number of cartons per pallet 30
10
Media sheets per package 100
70 offers, from 11.95