IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > large format media > HP Q6620A

Durable Display Film-914 mm x 15.2 m (36 in x 50 ft)

Brand: HP
Product code: Q6620A
EAN/UPC code: 829160592862, 0829160592862
Category: large format media 
Release date: 10 Aug 2005
Info modified on: 11 2008 07:24:40
Warranty: Warranty: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Durable Display Film 205 gsm-914 mm x 15.2 m (36 in x 50 ft)
Q6620A HP
6k

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 970 x 135 x 145 mm
Roll dimensions 914 mm x 15.2 m
Weight printer media 205 g/m² per ISO 536 Test Method
Weight 3910 g
Type finish Matte
Printing material lightfastness (home/office/indoor) UV ink Greater than 1 year (printed with HP Designjet 5000/5500 Printer series and HP 83 pigment inks); greater than 1 year (printed with HP Designjet Z6100 Printer series and HP 91 pigment inks)
Package weight 3910 g
Printing material shelf life 2 years, unopened in original packaging
Printing material brightness Greater than 92 per X-Rite 938 Test Method
Pallet weight 151.9 kg
Pallet dimensions (W x D x H) 990 x 760 x 1100 mm
Operating humidity range 20-70 %
Quantity per pallet 40 pcs
Storage temperature range (T-T) 10-30 °C
Operating temperature range (T-T) 15 - 30 °C
Technical details
Printing material thickness 6.5 mil/165 microns per ISO 534 Test Method
Printing material dry time 5 minutes (@ 23°C, 50% RH)
Printing material gloss level Matte per ASTM D-523 Test Method
Printing material lamination Cold lamination. Can be laminated with commercially available pressure-sensitive laminating films. Visit HP's website for more information on lamination partners at: www.hp.com/go/designjet/supplies
Printing material opacity Greater than 99% per TAPPI T-425 Test Method
Printing material waterfastness Water-resistant with UV inks
Storage humidity 20-60 %
33 offers, from 91.13