IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > photo paper > HP Q7896A

Matte Proofing Paper 146 g/m²-18"/458 mm x 30.5 m

Brand: HP
Product code: Q7896A
EAN/UPC code: 829160865003, 0829160865003
Category: photo paper 
Release date: 23 Aug 2005
Info modified on: 28 Aug 2008 03:16:21
Warranty: Warranty statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Proofing Paper Matte is ideal for graphic designers who want to produce full-bleed, colour-accurate offset emulations. This media is available in several sizes to meet a variety of printing needs.
Q7896A HP
4k

HP Matte Proofing Paper is ideal for graphic designers who want to produce full-bleed, colour-accurate offset emulations. This media is available in several sizes to meet a variety of printing needs. The HP Designjet printing solution—printer, ink supplies and media—is custom engineered, tested and guaranteed to provide exceptional, consistent results, every time.

Specs
Alternatives
Options
Weight & dimensions
Dimensions W x D x H 510 x 147 x 135 mm
Weight printer media 146 g/m² per ISO 536 Test Method
Roll dimensions 458 mm x 30.5 m
Weight 2420 g
Pallet dimensions (W x D x H) 1150 x 760 x 1100 mm
Pallet weight 184.4 kg
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 15 - 35 °C
Storage humidity 20-80 %
Packaging data
Package weight 2420 g
Quantity per pallet 70 pcs
Technical details
Printing material lightfastness (home/office/indoor) ink on colour basis 2 months (tested with Designjet 30/130 Printer series)
Type finish Matte
Storage temperature range (T-T) 15-35 °C
Printing material thickness 7 mil/178 microns per ISO 534 Test Method
Technical details
Printing material brightness 100% per TAPPI T-452 Test Method
Printing material dry time Less than 1 minute (@ 23°C, 50% RH)
Printing material gloss level Matte per ASTM D-523 Test Method
Printing material lamination Can be laminated with commercially available pressure-sensitive laminate films. Visit HP's website for more information on lamination partners at: www.hp.com/go/designjet/supplies
Printing material opacity 97% per TAPPI T-425 Test Method
Printing material shelf life 2 years, unopened in original packaging
Printing material smoothness 12/13 sec. DIN 53107
36 offers, from 30.26