IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > photocopier paper > HP Q8668A

180 Glossy Professional Paper-250 sht/A4/210 x 297 mm

Brand: HP
Product code: Q8668A
EAN/UPC code: 0808736770040
Category: photocopier paper 
Release date: 22 Jun 2007
Info modified on: 10 Sep 2008 17:21:56
EDGELINE PROFESSIONAL PAPER 180 GLOS
No image

Specs
Alternatives
Options
Technical details
Package dimensions (W x D x H) 8.27 x 11.69 x 2.18 "
Supported media weight(s) 48 lb
Weight printer media 180 g/m2
Dimensions W x D x H 210.06 x 55.24 x 296.93 mm
Size 8.27 x 2.18 x 11.69 "
Weight 2.96 kg
Quantity per box 1 pcs
Media sheets per package 250
Number of layers per pallet 2
Case or master carton quantity 5 pcs
Quantity per pallet 100 pcs
Pallet weight 337 kg
Case or master carton dimensions (W x D x H) 12.88 x 9.31 x 11.75 in
Technical details
Package dimensions (W x D x H) 296.93 x 210.06 x 55.24 mm
Package weight 3.05 kg
Pallet dimensions (W x D x H) 46.56 x 25.75 x 29.41 "
Pallet dimensions (W x D x H) 210 x 297
1182.7 x 654 x 746.9 mm
Pallet weight 741 lb
Case or master carton weight 15.7
34.53 lb
Country of origin No
Larger master carton dimensions (W x D x H) 327.02 x 236.54 x 298.45 mm
Number of cartons per pallet 20
10
Package weight 6.71 lb
Printing material shelf life 1 year
Retail only No
Storage humidity 35-65 %
Storage temperature range (T-T) 65 - 86 °F
18 - 30
Weight 6.51 lb
8 offers, from 17.85