Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3550 g
Package dimensions (W x D x H)
18 x 12.44 x 1.56 "
Supported media weight(s)
48 lb
Weight printer media
180 g/m2
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
315.91 x 39.69 x 457.2 mm
Size
12.44 x 1.56 x 18 "
Quantity per box
number of sheets or media per single package
1 pcs
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
60 pcs
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
5 pcs
Media sheets per package
Number of media (paper or film) sheets in package
150
Number of layers per pallet
3
Case or master carton dimensions (W x D x H)
19.19 x 13.63 x 8.69 in
Technical details
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
457.2 x 315.91 x 39.69 mm
Package weight
3.83 kg
Pallet dimensions (W x D x H)
38.5 x 27.37 x 33.47 "
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeter.
297 x 420 977.9 x 695.3 x 850.1 mm
Pallet weight
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
260 kg
Pallet weight
572 lb
Case or master carton weight
19.8 43.54 lb
Country of origin
No
Larger master carton dimensions (W x D x H)
487.38 x 346.08 x 220.68 mm
Number of cartons per pallet
12 4
Package weight
8.41 lb
Printing material shelf life
Length of time (duration) a media product may be stored before use