IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > matt white films > HP Q8684A

Premium Backlit Film-914 mm x 20 m (36 in x 65 ft)

Brand: HP
Product code: Q8684A
EAN/UPC code:
Category: matt white films 
Release date: 10 May 2008
Info modified on: 21 Aug 2008 21:21:39
Q8684A HP

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 974 x 160 x 150 mm
Roll dimensions 914 mm x 20 m
36 in x 66 ft
Weight printer media 180 g/m2
Type finish Matte
Fade-resistance In test [1]
Package dimensions (W x D x H) 38.3 x 6.3 x 5.9 "
Size 38.3 x 6.3 x 5.9 "
Stacking number for pallet 2
Quantity per box 1 pcs
Printing material whiteness 80
Quantity per pallet 30 pcs
Pallet weight 188 kg
Number of cartons per pallet 30
Package weight 5540 g
Printing material shelf life 2 years, unopened in original packaging
Operating humidity range 20-70 %
Printing material thickness 5 mil/130 microns
Printing material waterfastness Delta OD less than 0.05
Operating temperature range (T-T) 15 - 30
Pallet dimensions (W x D x H) 990 x 760 x 1120 mm
Technical details
Printing material lamination Yes, cold. Edge protection necessary for outdoor use.
Storage temperature range (T-T) 50 - 86 °F
10 - 30
Printing material dry time Less than 1 minute (@ 23°C, 50% RH)
Printing material gloss level Matte
Printing material opacity 55-65%
Storage humidity 20-60 %
Core size 3 "
Core size 76.2 mm
Country of origin Yes
Lightfastness (indoor commercial window) low-solvent ink 7+ years unlaminated using Original HP 780 or HP 790 low-solvent inks [2]
Lightfastness (outdoor) low-solvent ink 1.5+ months unlaminated using Original HP 780 or HP 790 low-solvent inks [3]
Operating temperature range (T-T) 59 to 86 ° F
Package dimensions (W x D x H) 974 x 160 x 150 mm
Package weight 12.2 lb
Pallet dimensions (W x D x H) 39 x 30 x 44 "
Pallet weight 414.5 lb
Retail only No
Ink technology compatibility for use with Latex and Low-solvent ink printers
€74.14