|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
974 x 160 x 150 mm
|
| Roll dimensions |
914 mm x 14.9 m 36 in x 49 ft |
| Weight printer media |
370 g/m2 per ISO 536 Test Method |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4.66 kg
|
|
Tensile strength
|
|
How much force is required to break the paper when it is pulled at opposite ends
610 +/-50 MD, 480+/-50 CMD per TAPPI T-494 Test Method
|
| Type finish |
Satin |
|
Fade-resistance
|
|
Duration of time that colors will resist change by a given amount
Testing
|
| Package dimensions (W x D x H) |
38.3 x 6.3 x 5.9 " |
| Size |
38.3 x 6.3 x 5.9 " |
| Package weight |
6100 g |
|
Stacking number for pallet
|
|
number of pallets that can be stocked on top of each other without damaging any pallets
2
|
|
Quantity per box
|
|
number of sheets or media per single package
1 pcs
|
| Number of layers per pallet |
6 |
|
Quantity per pallet
|
|
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
30 pcs
|
|
Pallet weight
|
|
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
205 kg
|
|
Printing material shelf life
|
|
Length of time (duration) a media product may be stored before use
2 years, unopened in original packaging
|
|
Printing material thickness
|
|
Physical thickness of media (paper or film) expressed in mils and microns.
16.5 mil/420 microns per ISO 534 Test Method
|
|
Pallet dimensions (W x D x H)
|
|
Size of pallets (Width x Depth x Height) in millimeter.
990 x 760 x 1120 mm
|
| Operating humidity range |
35-65 % |
|
Printing material waterfastness
|
|
Ability of an image or ink colorant to withstand exposure to moisture and liquids on this media
Yes per ISO 18935 Test Method
|