Start
> PDAs
> HTC 99HCY114-00
|
|
TyTN II, NL |
|
Brand: HTC
Product code: 99HCY114-00
EAN/UPC code: 4710937316902
|
Category: PDAs
|
|
|
|
|
Release date: 01 Sep 2007
Info modified on: 21 Aug 2008 21:21:39
TyTN II, NL
|
|
|
|
|
|
| A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again! |
 |
 |
 |
|
|
More powerful than anything you’ve seen before, the HTC TyTN II takes communications to the next level.
Communicating while on the move is a breeze with the ergonomic tilting design that positions the screen perfectly for reading and creating emails. The full range of wireless connectivity ensures you can roam anywhere in the world and still enjoy a high-speed internet connection.
Important
...
More>>>
information is just a glance away with the HTC HomeTM screen – giving an instant view of email, calendar, messages, missed calls, dynamic weather updates and more.
Staying connected means staying ahead. With a complete suite of Microsoft® Office Mobile applications including Outlook®, Word, Excel®, and PowerPoint®, out of office doesn’t have to mean out of the loop. Always ready for business, the HTC TyTN II ensures you are too.
Highlights: - Do more on the move with Windows Mobile® 6 Professional - instant email, calendar and contacts synchronisation. - Take your office with you – download, view and edit documents no matter where you are. - Work in comfort with the unique tilting touch screen. - Find your way wherever you are with built-in GPS navigation with TomTom taster software. - Enjoy super fast connectivity with 3G/HSDPA, GSM/GPRS/ EDGE, Wi-Fi® and Bluetooth® 2.0.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
Resolution of the display for the system
240 x 320 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT TouchFLO™
|
| Colour |
 |
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.8 "
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
| Internal memory type |
RAM, ROM |
| Flash memory |
256 MB |
| Compatible memory cards |
microSD |
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Qualcomm
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Qualcomm MSM7200
|
| Phone function |
 |
| GPS function |
 |
| Bundled software |
HTC Home™ TomTom Navigator 6 Taster Edition |
| Operating system provided |
Windows Mobile 6 |
| Wireless technology |
IEEE 802.11b/g |
| 3G |
 |
|
GPRS
|
|
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
|
| EDGE |
 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
|
|
|
|
|
|
|
|
|
|
|