IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > PDAs > HTC 99HDD043-00

S710 UK

Brand: HTC
Product code: 99HDD043-00
EAN/UPC code: 4710937314526
Category: PDAs 
 PDF specs

The HTC S710
99HDD043-00 HTC
843k

The HTC S710 smartphone is the most compact smartphone with semi auto-sliding full keyboard. It redefines the smartphone with its attractive and sleek design – yet it’s much more than just a phone! The S710 is a multi-functional device and is the first smartphone to use the new Windows Mobile® 6.0 Standard platform. The new Windows® platform builds on the previous version by enhancing business ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display TFT LCD
Display diagonal 2.4
Memory
Internal memory 128 MB
Compatible memory cards microSD
Internal memory type ROM 128, RAM 64
Processor
Processor clock speed 201 MHz
Processor family Texas Instruments OMAP
Processor TI's OMAP™ 850
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Operating system provided Microsoft Windows Mobile 6.0 Standard
Networking
Operating frequency 850/900/1800/1900 MHz
Wireless LAN features
Wireless technology Wi-Fi®: IEEE 802.11 b/g
Data transmission
GPRS
EDGE
Infrared data port
Bluetooth
Bluetooth version 2.0+EDR
Messaging
MMS (Multimedia Messaging Service)
Camera
Camera included
Phone camera type CMOS
Megapixel 2 MP
Camera
Second camera
Keyboard
Keyboard layout QWERTY
Audio
Speakers 3-in-1
Polyphonic ring
Playable formats AMR/AAC/WAV/WMA/ MP3
Voice recording
Energy management
Battery performance 1050 mAh
Battery technology Lithium-Ion Polymer
Talk time 7 h
Standby time 175 h
Power requirements 100 - 240V AC, 50/60 Hz
Weight & dimensions
Weight 140 g
Dimensions W x D x H 50 x 101.5 x 18.6 mm
Technical details
Cables included HTC ExtUSB
Media types
microSD support
Secure Digital (SD) support
MultiMediaCard (MMC) support
miniSD support
18 offers, from €231.93