IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > PDAs > HTC 99HDD093-00

S710

Brand: HTC
Product code: 99HDD093-00
EAN/UPC code:
Category: PDAs 
Release date: 28 Oct 2007
Info modified on: 25 Sep 2008 10:25:52
 PDF specs

The HTC S710
99HDD093-00 HTC
1546k

The HTC S710 smartphone is the most compact smartphone with semi auto-sliding full keyboard. It redefines the smartphone with its attractive and sleek design – yet it’s much more than just a phone! The S710 is a multi-functional device and is the first smartphone to use the new Windows Mobile® 6.0 Standard platform. The new Windows® platform builds on the previous version by enhancing business ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display TFT LCD
Display diagonal 2.4 "
Memory
Internal memory 128 MB
Compatible memory cards microSD
Internal memory type ROM 128, RAM 64
Processor
Processor clock speed 201 MHz
Processor family Texas Instruments OMAP
Processor TI's OMAP™ 850
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Operating system provided Microsoft Windows Mobile 6.0 Standard
Networking
Operating frequency 850/900/1800/1900 MHz
Wireless LAN features
Wireless technology Wi-Fi®: IEEE 802.11 b/g
Data transmission
GPRS
EDGE
Infrared data port
Bluetooth
Bluetooth version 2.0+EDR
Messaging
MMS (Multimedia Messaging Service)
Camera
Camera included
Phone camera type CMOS
Megapixel 2 MP
Camera
Second camera
Keyboard
Keyboard layout QWERTY
Audio
Speakers 3-in-1
Polyphonic ring
Playable formats AMR/AAC/WAV/WMA/ MP3
Voice recording
Energy management
Battery performance 1050 mAh
Battery technology Lithium-Ion Polymer
Talk time 7 h
Standby time 175 h
Power requirements 100 - 240V AC, 50/60 Hz
Weight & dimensions
Weight 140 g
Dimensions W x D x H 50 x 101.5 x 18.6 mm
Technical details
Cables included HTC ExtUSB
Media types
microSD support
Secure Digital (SD) support
MultiMediaCard (MMC) support
miniSD support