IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > PDAs > HTC HTC0926010

P3450 HTC Touch, NL

Brand: HTC
Product code: HTC0926010
EAN/UPC code: 4710937315929
Category: PDAs 
Release date: 10 Jun 2007
Info modified on: 25 Sep 2008 10:25:52
 PDF specs

P3450 HTC Touch, NL
HTC0926010 HTC
1828k

2.6mb
944k
1.4mb

Let your fingers guide you with the HTC Touch™, the world’s first phone to feature intuitive touch screen technology.

Featuring an easy-to-use touch screen and simple user interface, the HTC Touch with TouchFLO™ makes quick dialing, navigation and selection a breeze. Stylish, smart and versatile, it opens up a world of media, communication and social interaction.

Surf the web with ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display LCD
Colour
Display diagonal 2.8 "
Display number of colours 0.065536 M
Memory
Internal memory 128 MB
Internal memory type ROM: 128 MB, SDRAM: 64 MB DDR
Processor
Processor clock speed 201 MHz
Processor family Texas Instruments OMAP
Processor TI OMAP™ 850
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Operating system provided Windows Mobile® 6 Professional
Networking
Networking features GSM/GPRS/EDGE
Operating frequency 900, 1800, 1900 MHz
Wireless LAN features
Wireless technology Wi-Fi®: IEEE 802.11 b/g
Data transmission
GPRS
EDGE
Bluetooth version 2.0+EDR
Bluetooth
Audio
Built-in microphone
Audio
Speakers
Playable formats AAC, AAC+, eAAC+, MP3, WMA, WAV, QCELP, MPEG4, AMR-NB, AMR-WB, MIDI
Connectivity
I/O ports 11-pin mini-USB
Energy management
Battery performance 1100 mAh
Battery technology Lithium-Ion
Talk time 5 h
Standby time 200 h
AC adapter frequency 50 - 60 Hz
Power requirements 100 ~ 240V AC
Colour
Colour of product Black
Weight & dimensions
Weight 112 g
Dimensions W x D x H 58 x 99.9 x 13.9 mm
Technical details
Expansion slots microSD
2 offers, from €329.00