IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > video capture boards > Hauppauge 00558

Impact VCB

Brand: Hauppauge
Product code: 00558
EAN/UPC code: 0785428005584
Category: video capture boards 
Release date: 02 Nov 2006
Info modified on: 10 Sep 2008 17:21:56
Impact VCB PCI - Plug-in card
00558 Hauppauge
7k

The ImpactVCB board provides image capture from a desk top CCD camera or other analog input. Impact VCB board is a small 1/3 height PCI board based on the Conexant 878A video digitizer chip. It requires a bus-master PCI slot. A VGA card with Direct Draw 3 (or later) capability is required for Live Display. Operating system can be Window 95, Windows 98, WindowsME, NT 4.0, Windows 2000 and WindowsXP. ... More>>>

Specs
Alternatives
Options
Technical details
Analogue video signal S-VHS, VHS
Analogue video format PAL, NTSC
Interface PCI
Compatible operating systems Windows 95/98/ME/2000/XP
Data compression 4:2:2
Technical details
Digital video capture speed 25/ 30 fps
Maximum resolution 768 x 576/ 640 x 480 pixels
Connectivity
Video in 3 x RCA; 1 x m-DIN
System requirements
Minimum system requirements 16 MB RAM
Minimum processor Pentium 100 Mhz
21 offers, from 47.65