IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > power supply units > Hiper HPU-4M530

Power supply 530W ATX

Brand: Hiper
Product code: HPU-4M530
EAN/UPC code: 5065000745349
Category: power supply units 
Release date: 26 Sep 2007
Info modified on: 10 Sep 2008 17:21:56
 PDF specs

Power supply 530W ATX
HPU-4M530 Hiper
18k

- CrossFire-certified.
- All PSU come with 3-Year RTB warranty. (Void if seal is broken)
- Patented design device extension cables.
- Supports ATX up to v2.2 & Intel BTX configuration.
- Complies with all Intel & AMD CPU specification requirement.
- Gold Plated connector, preventing rust & bad connection.
- High efficiency APFC (Active Power Factor Correction). (N/A for US model).
- ... More>>>

Specs
Alternatives
Options
Energy management
Input voltage 195 - 240 V
Input frequency 50 - 60 Hz
Output power 530
Technical details
Form factor ATX 2.2
Noise level 20 dB
Overload protection
Connectivity
PCI Express connector
Connectivity
Floppy disk drive connector
ATX Power connector
Weight & dimensions
Weight 2000 g
Dimensions W x D x H 150 x 140 x 86 mm
Colour
Colour of product Black
7 offers, from 41.18