IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > power supply units > Hiper HPU-4M670

Power supply 670W

Brand: Hiper
Product code: HPU-4M670
EAN/UPC code:
Category: power supply units 
Release date: 26 Sep 2007
Info modified on: 10 Sep 2008 17:21:56
Power supply 580W Black
HPU-4M670 Hiper
10k

-NVIDIA SLI™ - Ready Certified up to Dual GeForce 7900 GTX or Dual GeForce 7800
GTX 512 MB.
-All PSU come with 3-Year RTB warranty. (Void if seal is broken)
-Four independent 12V rails.
-Patented design device extension cables.
-Complies with the latest ATX form factor.
-Fully compatible with AMD 64 bit and Intel LGA processors.
-Active Power Factor Correction (PFC). ... More>>>

Specs
Alternatives
Options
Energy management
Output voltage 5/12/3.3 V
Input voltage 100 - 240 V
Input frequency 50 - 60 Hz
Maximum current 9 A
Efficiency 80 %
Power consumption 670/720 W
Technical details
Noise level 20 dB
Rise time 10 ms
Hold time 16 ms
LED indicators
Connectivity
PCI Express connector
Connectivity
Number of SATA connectors 4
Floppy disk drive connector
ATX Power connector
Molex connector
Ports quantity 13
Weight & dimensions
Weight 3000 g
Width 150 mm
Depth 180 mm
Height 86 mm
Colour
Colour of product Black
£63.82