Type R 730W PSU is encased in a PATENTED MESH & Industry's 1st Stainless Steel PSU Body. Compared to the Type R 580 & 530 series, Type R 730W PSU utilizes our new Omnigrid II that enables a quick lock and release mechanism. It is designed for ATX & BTX chassis. It also features four independent 12V rails. In terms of connectivity, Type R 730W PSU comes with 2 dedicated PCI-E straight from the 12V
...
More>>>
rails, designed to support NVIDIA's SLI and QUAD-SLI to provide a steady and stabilized extreme 3D gaming. Type R 730W PSU also provides P4 and P8 connector for users with motherboard that requires EPS12V, and with 4 modules of Molex output thus by using appropriate ExTender™ it enables user to connect up to 16 devices.
-NVIDIA SLI™ - Ready Certified up to Dual GeForce 7900 GTX or Dual GeForce 7800 GTX 512 MB. -Four independent 12V rails. -Omnigrid II™ system. -exTender™ cables. -20 dB(A) under normal load. -Mesh body construction allows immediate heat dissipation of component, thereby maximizing the life of the unit. -Support NVIDIA SLI & Quad-SLI. -Industry's 1st Stainless steel PSU body. SATA, PCI-E, Molex with EZ-Grip, floppy, P8 & P4 connector. -Gold Plated connector, preventing rust & bad connection. -Active Power Factor Correction (PFC). N/A for US model. -DFully compatible with AMD 64 bit and Intel LGA processors. -EZ-Grip Molex connector.
<<<Less
Specs
Alternatives
Options
Energy management
Output voltage
12/5/3.3 V
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Maximum current
12 A
Efficiency
80 %
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
730/780 W
Technical details
Form factor
Description of characteristics; and/or size of the product; included by type.
2.2
Noise level
20 dB
Rise time
20 ms
Hold time
16 ms
Connectivity
PCI Express connector
Connectivity
Number of SATA connectors
4
Floppy disk drive connector
ATX Power connector
Molex connector
Ports quantity
16
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.