IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > firewalls (hardware) > Hotbrick HB-1400

VPN 1400/2 Firewall

Brand: Hotbrick
Product code: HB-1400
EAN/UPC code:
Category: firewalls (hardware) 
Release date: 05 Mar 2007
Info modified on: 25 Sep 2008 10:25:52
Warranty: 1 year.
VPN 1400/2 Firewall
HB-1400 Hotbrick
124k

The VPN 1400/2 is a firewall with an IPSec VPN server, which allows up to 50 VPN tunnels (VPN Failover), and a router with 2 WAN ports that combines high bandwidth sharing solutions, network security, and load balance and redundancy. It's perfectly suited for the needs of medium and small businesses. It provides network management features that are essential for an efficient and safe security policy ... More>>>

Specs
Alternatives
Options
Data transmission
Data transfer rate 100 Mbit/s
Firewall throughput 90 Mbit/s
VPN throughput 60 Mbit/s
Networking
VPN tunnels quantity 50
Number of users 253 user(s)
Protocols
Data link protocol Ethernet, Fast Ethernet
Management protocols HTTP, SNMP (V1,V2, PAP, MS-CHAP)
Supported network protocols PPPoE, PPTP, L2TP, TCP/IP
Routing protocol DHCP Client/Server
Connectivity
Connectivity technology Wired
I/O ports 2 x WAN 10/100 Mbps
14 x 10/100 Mbps - RJ-45
System requirements
Compatible operating systems - Windows 98/2000/XP
- Mac
- Linux
Memory
Internal memory 16 MB
Storage media
Flash memory 8 MB
Weight & dimensions
Dimensions W x D x H 440 x 155 x 44 mm
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Storage temperature range (T-T) -10 - 70 °C
Technical details
Rack mounting 19" 1U
€389.00