By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers and other sinister people roaming the internet, to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
The HotBrick HSS 4000 Firewall is a complete solution for the intermediate business market. With its unique features such as content, spam, and virus filter, QoS, Dynamic DNS, VOIP, Proxy, IDS/IPS, multiple IP's, and DMZ, it protects your Network completely. The fast and flexible Ethernet WAN, LAN and/or DMZ ports help you increase your Network speed. The HSS 4000 is the best solution in the market for your business.
Specs
Alternatives
Options
Data transmission
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
100 Mbit/s
Firewall throughput
100 Mbit/s
Networking
VPN tunnels quantity
100
Number of users
1000 user(s)
Protocols
Data link protocol
Ethernet, Fast Ethernet
Management protocols
HTTP, SNMP 2, SNMP 1, SSH
Supported network protocols
Network protocols tested as compatible with this product
PPTP, L2TP, IPSec, SSL, PPPoE
Security
Security algorithm supported
AES, 3DES
Firewall security
MD5, SHA-1
Connectivity
Connectivity technology
Wired
I/O ports
An interface on a device to which you can connect another device.
2 x WAN - RJ-45 2 x LAN - RJ-45
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1000 MHz
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
512 MB
Energy management
Power requirements
115 - 230V, 50 - 60Hz
Technical details
Rack mounting
Description of racks mounting characteristics of the product; including by type; and descriptive phrase for each