IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > firewalls (hardware) > Hotbrick HSS-6000

HSS 6000 Firewall

Brand: Hotbrick
Product code: HSS-6000
EAN/UPC code:
Category: firewalls (hardware) 
Release date: 03 Mar 2007
Info modified on: 25 Sep 2008 10:25:52
HSS 6000 Firewall
HSS-6000 Hotbrick
13k

The HotBrick HSS 6000 is a secure hardware appliance designed to remove spam and viruses from the email systems of small, medium, and large enterprises. With its bandwidth aggregation feature the HSS 6000 is the perfect solution to increase your network speed. This product's superior features include two WAN Ports for redundancy or load-balancing. In the event that a VPN tunnel fails, the HSS 6000 ... More>>>

Specs
Alternatives
Options
Data transmission
Data transfer rate 100 Mbit/s
Protocols
Data link protocol Ethernet, Fast Ethernet
Management protocols HTTP/S, SSH, SNMP 2
Supported network protocols PPTP, IPSec, SSL, PPPoE
Routing protocol DHCP
Security
Security algorithm supported AES, 3DES, Blowfish
Authentication method RADIUS, proxy
Connectivity
Connectivity technology Wired
Connectivity
I/O ports 2 x LAN - RJ-45
2 x WAN - RJ-45
2 x DMZ
1 x serial - RS-232 (DB-9)
Processor
Processor clock speed 2800 MHz
Processor Pentium 4
Memory
Internal memory 1024 MB
Technical details
Rack mounting 19" 1U
€3899.00