IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > tape drives > IBM 39M5658

HH LTO Gen 2 Tape Drive

Brand: IBM
Product code: 39M5658
EAN/UPC code: 5050689891364, 0000435891365
Category: tape drives 
Release date: 19 Jun 2006
Info modified on: 10 Sep 2008 17:21:56
Warranty: One year Customer Replaceable Unit.
 PDF specs

HH LTO Gen 2 Tape Drive
39M5658 IBM
10k

Becoming an on demand business is about finding new ways to grow, adapt and respond in a dynamic business environment while managing costs. IBM LTO tape systems are designed to provide outstanding levels of reliability that can help you better manage your computing resources. Designed to provide high-capacity and high-performance capabilities, IBM Linear Tape Open (LTO) tape solutions are well-suited ... More>>>

Specs
Alternatives
Options
Storage media
Native capacity 200 GB
Compressed capacity 400 GB
Media types supported LTO Ultrium
Memory
Buffer size 65536 KB
Data transmission
Rewind speed 200 ips
Sustained data transfer rate (compressed) 48 MB/s
Sustained data transfer rate (native) 24 MB/s
Technical details
Internal
Type LTO
Compression ratio 2:1
Registration technology LTO Ultrium 2
Connectivity
Interface Ultra160 SCSI
Weight & dimensions
Dimensions W x D x H 146 x 214 x 41.3 mm
Form factor 5.25" x 1/2H
Weight 1400 g
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 10 - 40 °C
Endurance
Read/write head life 30000 h
Certificates
Certification CE, UL, C-UL, GS/TUV, VCCI, C-Tick
47 offers, from 799.00  

Product comments