IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > line matrix printers > IBM 6500-V5P

Infoprint 6500 V5P

Brand: IBM
Product code: 6500-V5P
EAN/UPC code:
Category: line matrix printers 
Release date: 01 Oct 2005
Info modified on: 04 Aug 2008 11:21:15
InfoPrint 6500 V5P
6500-V5P IBM
34k

Summary:
Meet the demands of your work environment with the high-performing IBM Infoprint 6500 V5P line printer. This industrial line printer can print high-quality text at up to 500 lpm. The Infoprint 6500 V5P will reduce per page costs and comes at an extremely low total cost of ownership. Watch your efficiency skyrocket with IBM's Printer Management Utility software. With optional Ethernet ... More>>>

Specs
Alternatives
Options
Print speed
Graphic speed 500 ipm
Print speed 2000 lpm
Technical details
Interface RS-232, IEEE 1284/Centronics Parallel, RS-422, Coax/Twinax (SCS or IPDS), 10/100BaseT Ethernet (ASCII or IPDS), Wireless Ethernet Auto switching between active interfaces
Emulations IBM Proprinter, Epson FX-1050, P-Series XQ, Serial Matrix
Noise level 62 dB
Technical details
Optional emulations Twinax: 4234 Models 2, 8 and 12, 5225 Models 1, 2, 3 and 4 Coax: 3287 Models 1 and 7, 4234 Models 1, 2 and 11 IBM IPDS™, Code V/IGP, ANSI 3.6, Telnet 5250/3270
I/O ports 1 x parallel - IEEE 1284 (EPP/ECP)
1 x serial - RS-232
Energy management
Power requirements AC 120/230 V, 50/60 Hz
Weight & dimensions
Weight 102100 g
Dimensions W x D x H 6860 x 7370 x 10330 mm
Environmental conditions
Operating temperature range (T-T) 10 - 40 °C
Operating humidity range 15-80 %
£3092.00