Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is in the fact that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Create it… Store it… Share it, with an ICIDU SDHC Card. Save image, sound and data files on compatible devices such as digital cameras, camcorders and MP3-players.
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
4096 MB
Flash card type
Secure Digital High-Capacity (SDHC)
Read speed
10 MB/s
Write speed
Write speed for type of media; expressed in bytes per second
9 MB/s
Energy management
Input voltage
2.7 - 3.6 V
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.