Trimmer with sturdy stand and foot pedal clamping IDEAL 1110
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results look much better than what can be achieved with scissors.
This robust trimmer offers basically the same operational features as model IDEAL 1080, but has a cutting length of 110 cm and larger table size. Cutting capacity: 20 sheets (A4, 70 g/sqm) or up to 4 mm. Pointed blade (25° angle) for cutting paper and light cardboard as standard equipment, obtuse angled (75°) blade for paper, cardboard and also heavier materials available. Sturdy stand, extension
...
More>>>
table can be folded down. Foot pedal.
- high quality blade set made of "Solingen steel", resharpenable - side lay with measuring scale - backgauge - adjustable front gauge, lockable - narrow strip cutting device - standard paper sizes - blade locking device - fixed blade guard made of unbreakable Lexan <<<Less
Specs
Alternatives
Options
Technical details
Cutting capacity
20 sheets
Cutting length
1100 mm
Type of clamp
Foot pedal
Number of scale bars
adjustment
Technical details
Cutting capacity
4 mm
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
830 x 1390 x 1360 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.