IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > freezers > Indesit TZA1

TZA 1

Brand: Indesit
Product code: TZA1
EAN/UPC code:
Category: freezers 
Release date: 02 Sep 2005
Info modified on: 19 Aug 2008 17:22:07
TZA 1, Super freeze, A Energy Class
TZA1 Indesit
3k

Super freeze
This button can be used to activate a special function that lowers the temperature to its minimum value for a short period of time. This is used to accelerate the freezing process of fresh foods and thus preserve their original qualities better. As soon they reach the frozen state, the temperature can be returned to normal by pressing the button again. If, however, you should ... More>>>

Specs
Alternatives
Options
Energy management
Energy usage per year 197.0 kWh/year
Energy efficiency class A
Input voltage 230 - 240 V
Power consumption 80
Power supply input frequency 50
Colour
Colour of product White
Weight & dimensions
Height 84 mm
Width 55
Depth 595 mm
Technical details
Reversible doors
Autonomy 17.0
Technical details
Case design Freestanding
Indication light
CFC & HFC free
Freezer
Type Upright
Climate class SN.N.ST
Freezer gross capacity 102
Freezer net capacity 78
Freezing capacity 10 kg/24h
Freezer number of shelves 3
Fast freeze function
10 offers, from €140.34