IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > data projectors > Infocus IN26

Work Big IN26

Brand: Infocus
Product code: IN26
EAN/UPC code: 0797212665478
Category: data projectors 
Release date: 21 Apr 2006
Info modified on: 19 Sep 2008 17:22:11
 PDF specs

Work Big IN24 XGA Projector 4x3 / 1700 lumens / contrast 2000:1
IN26 Infocus
11k

16k
13k
17k

The InFocus Work Big IN26 will magnify and illuminate your ideas with unsurpassed brilliance. Built for demanding business presentations and classroom applications, the IN26 is a powerful projector designed with impressive image quality, reliability and great performance.

A key feature of the IN26 is native XGA resolution to give you the biggest, brightest and clearest picture possible when ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 1700 ANSI lumens
Projection technology DLP
Native resolution 1024 x 768
Colour
Contrast ratio (typical) 2000:1
Aspect ratio 4:3
Number of colours 16.7 M
Projected image size 2' 10" ~ 20' 8"
Lamps
Service life of lamp 3000 (Eco)
Lamp power 160/200 W
Lamp type SHP
Scanning frequency
Vertical scan range 48 - 85 Hz
Horizontal scan range 15.75 - 85 KHz
Video
Full HD
Connectivity
I/O ports VGA 15-pin HDDSUB
S-Video 4-pin mini DIN & RCA
Technical details
Plug and Play
Handheld remote control
Weight & dimensions
Dimensions W x D x H 304 x 240 x 101 mm
Weight 2700 g
Energy management
Power consumption 250/300 W
Power supply type 100~240V @ 50-60Hz
Environmental conditions
Operating temperature range (T-T) 10 - 40 °C
Display
Display diagonal 0.55 "
Sound emission
Noise level 35 dB
£409.99