IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > data projectors > Infocus X3

X3 DLP-PROJECTOR 2000:1

Brand: Infocus
Product code: X3
EAN/UPC code: 0797212646996
Category: data projectors 
Release date: 27 Jun 2005
Info modified on: 17 Jul 2008 15:21:28
X3 DLP-projector 2000:1 XGA 1600 lumens 3.1 kg
X3 Infocus
4k

X3 DLP-projector 2000:1 XGA 1600 lumens 3.1 kg
Compare Projectors

Imagine. A projector that works the way you do, whether you’re presenting a business case or watching a DVD. The X3 makes projecting easier than it’s ever been—from setup, use, options, storage, and management. Impress your clients during the day and get the family together for an entertaining evening.

Digital ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 1600 ANSI lumens
Native resolution 1024 x 768
Colour
Contrast ratio (typical) 2000:1
Aspect ratio 4:3, 16:9
Number of colours 16.7 M
Throw ratio 1.89 to 2.27:1
Zoom ratio 1.2:1
Lamps
Service life of lamp 4000 h
Lamp power 200 W
Lamp type SHP
Lens system
Lens system Zoom lens with manual focus & manual zoom adjust
Scanning frequency
Vertical scan range 50-85 Hz
Horizontal scan range 31.5-80 KHz
Loudspeakers
Speakers 2.5-Watt mono
Connectivity
Connectivity technology Wired
I/O ports Computer (M1-DA); Video (S-Video 4-pin mini DIN and Composite RCA; Audio (Stereo RCA)
Technical details
Video/data systems SDTV (NTSC, PAL, SECAM), ED/HDTV (Component, RGBHV, & DVI)
Technical details
Technical features Lens cap Wireless Navigator™ Remote Control (including batteries) Computer cable RCA Video & Audio cable
Power cord SCART adapter (EMEA Only)
Weight & dimensions
Dimensions W x D x H 327 x 249 x 106
Weight 3100 g
Energy management
Power requirements 100V - 240V at 50 -- 60 Hz
Environmental conditions
Operating temperature range (T-T) 5 - 40 °C
Display
Display DLP Texas Instruments
Display diagonal 0.55 "
Sound emission
Noise level 39 dB
€755.33