|
|
|
|
|
|
| The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket. |
 |
 |
 |
|
|
Maximum everything.Energy-efficient performance.Multimedia power.Based on revolutionary Intel® Core™ microarchitecture,the breakthrough Intel® Core™2 Duo processor family is designed to provide powerful energy-efficient performance so you can do more at once without slowing down. With Intel® Core™2 Duo processor,you’ll experience revolutionary performance,unbelievable system responsiveness,and
...
More>>>
energy-efficiency second to none.And,you won’t have to slow down for virus scan,multiple compute intensive programs,or multimedia downloads—these desktop processors are up to 40 percent faster with improved energy-efficiency.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2400 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Core 2 Duo
|
| Processor socket |
Socket 775 |
| Box |
 |
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
| Thermal power |
65 W |
| Power requirements |
1.162V - 1.312V |
| Maximum operating temperature |
73.3 °C |
| Stepping |
MO |
|
|
|
|
|
|
|
|
|
|
|