IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > floppy drives > Iomega 32705

Floppy USB-Powered Drive

Brand: Iomega
Product code: 32705
EAN/UPC code: 4019976327055
Category: floppy drives 
Release date: 27 Jun 2005
Info modified on: 27 Aug 2008 13:21:43
Warranty: 2 years
 PDF specs

Floppy USB-Powered Drive
32705 Iomega
4k

139k
275k
215k

The new Iomega Floppy USB-Powered drive is designed to be easily added to any
PC/Mac with a USB port. Its host powered, simple, one cable conection, and sleek
design; make the Iomega Floppy drive a reliable and affordable addition to the
computer system. It reads and writes to all floppy disks.

- Easy-to-Use - Simple, one cable connection to any computer with a USB port.
- Universal ... More>>>

Specs
Alternatives
Options
Disk drive
Diskette drive 1.44 MB
Number of disks 1 pcs
Device read/write media compatibility 2HD DOS 1.44MB:Read/Write; 2HD Mac standard 1.4 MB: Read/Write
Access time 120 ms
Data transmission
Data transfer rate 0.0625 Mbit/s
Connectivity
Interface USB 1.1
System requirements
Compatible operating systems Microsoft Windows 98/98 SE/2000/ME/XP; Mac OS 9.1, 9.2.2/ Mac OS X 10.1, 10.2
Minimum hard disk space 1 MB
System requirements
Minimum processor Pentium® 200 MHz/Apple® Macintosh
Minimum system requirements 4X CD-ROM
USB
Microsoft® Internet Explorer® 5.0/ Netscape® 6.1
Weight & dimensions
Dimensions W x D x H 103.5x142x17.1 mm
Weight 270 g
Package weight 310 g
59 offers, from 22.88