IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > car kits > Iqua HHF-601B

Carkit Snake II

Brand: Iqua
Product code: HHF-601B
EAN/UPC code: 6430020320453
Category: car kits 
Release date: 04 Apr 2007
Info modified on: 19 Aug 2008 17:22:07
Carkit Snake II
HHF-601B Iqua
107k

131k

Iqua Snake 2 is a Bluetooth headrest handsfree for cars. It is developed to promote safer in-car communications. It enables comfortable call management and has high audio quality. The innovative concept makes installation extremely easy: you simply attach the device with its installation piece to the headrest of the car seat and adjust it to fit your height perfectly with the flexible neck mechanism. ... More>>>

Specs
Alternatives
Options
Technical details
Compatible products Nokia 3230, 6021, 6111, 6230i, 6600, 6630, 6680, 6822, 7610, 7710, 8800, 9300, 9500, N70, N90, Sony Ericsson K700i, P900, P910i, S700i, V600i, V800, W800i, Z520i, Motorola A1000, E770, E1000, L6, L7, MPx220, U6, V360v, V547, V550, V600, V620, V3i, Sharp 703, 902, GX15, GX30, Qtek 2020, 8310, 9000, 9100, S100, Siemens M75, SP65, Samsung D500, D600, E720, E730, Blackberry 7100v, 7290, Sagem MyY V-76, LG U880, U8360, U8380, HP iPAQ 6510.
Connectivity
Connectivity technology Bluetooth 1.2, Point-to-point
Weight & dimensions
Dimensions W x D x H 230 x 470 x 30 mm
Colour
Colour of product Black
17 offers, from €61.86