Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Specs
Alternatives
Options
Audio
Built-in audio decoders
Dolby Digital, Dolby Prologic II, DTS
Audio channels
3.1
Audio D/A Converter (DAC)
96 kHz/24-bit
RMS rated power
220 W
Subwoofer
Subwoofer RMS power
120 W
Subwoofer frequency range
30 - 230
Video
Video D/A Converter (DAC)
12-bits/108 MHz
Radio
Preset station quantity
45
RDS tuner included
Optical drive
DVD player/recorder included
Player
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
445 x 286,4 x 55 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3500 g
Subwoofer dimensions (WxHxD)
242 x 363 x 364 mm
Subwoofer weight
12600 g
Connectivity
I/O ports
An interface on a device to which you can connect another device.
LAN HDMI out Component video out SCART (In: TV; out: Video) Analog Audio in/out Digital Audio in/out