|
|
|
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method. |
 |
 |
 |
|
|
Why carry a calculator or struggle with those in-line number keys on your laptop if you don't have to! The CalcPad makes it fast and easy to input numbers on your laptop, with a fully functional 19-keypad layout and an ultra slim, ultra lightweight design. The Kensington Wireless CalcPad is the next generation of products in the CalcPad range. Using 27MHz RF technology via a standard USB port –
...
More>>>
users are provided with a totally wire free solution. Compatibility: Windows 98 / 2000 / Me / XP / Mac OS 8.6 or greater Battery Type: 1 * AAA Rechargeable battery Receiver Connector: USB Power Consumption: Receiver: Working mode <10mA, Suspend mode <500uA Keypad: Working mode <10mA, Suspend mode <40uA Warranty: 2 Year Limited Warranty Unit Dimensions: 138mm X 77mm X 24mm (L / W / H) Unit Weight: 150g The Kensington Wireless CalcPad is accredited with the following certifications: FCC and CE
- Dual usage Calculator & Wireless Keypad solution with easy Mode function - 27 MHz RF Technology / 256 security ID codes ensures totally wireless solution - Large keypad for error free data input - 12 Calculator Hot Keys: M-, M+, MRC, DEC, +/-, %, Euro sign, CUR, SQR, MODE, SEND, FN - Auto Power Off Function: power off after 4 minutes from last key input - Power Saving Management: 1 AAA Rechargeable battery and Recharge USB Cable - Support sleep and wake-up function - Currency exchange and Tax counting function
<<<Less
|