The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PC's. - Bluetooth is another modern (wireless) connection method.
- Retractable cord winds, into mouse's body for compact, secure storage - Optical technology offers precise tracking; no cleaning required - Small size, fits neatly into laptop or portfolio case - USB connectivity on an adjustable-length-cord - Windows 98 or later and MacOS9/OSX - Port: USB/PS2 - Retractable cord length 76cm
Specs
Alternatives
Options
Input device
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Buttons quantity
2
Connectivity technology
Wired
Movement detection technology
Optical
Scroll wheel
Platform
Mac compatibility
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98 Mac OS 8.1
Connectivity
Cable length
0.76 m
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x USB 4 PIN USB Type A
Colour
Colour of product
Metallic silver
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.