- Making simple everyday bread couldn’t be easier add the ingredients, select the program, enjoy your bread! - Sometimes you need a fresh loaf quickly our unique Rapid Bake button creates an everyday white loaf in just 58 minutes. - Large, medium or small loaves can be prepared by simply selecting 500g, 750g or 1kg from the menu. - Select from 12 programs baking bread to suit your tastes;
...
More>>>
daily bread, or something more special can be achieved easily. - Bakes great savoury loaves white, whole wheat, French, Gluten free and packet mixes. - Satisfy your sweet tooth making Jams, cakes and a sweeter loaf. - Bake specialist loaves in your oven after using the Dough cycle, or use the pasta dough setting for meal times. - Kenwood measuring cup and spoon are included accurate measurements provide better bread. - With our 15 hour delay timer your bread can be ready just when you need it. - Push button controls clearly marked and with great looking chromed detailing. - 8 minute power interruption memory restarts your program without needing to start again. - Clear LCD display with program status 1 hour keep warm function. - Light, medium and dark crust colour settings.
<<<Less
Specs
Alternatives
Options
Colour
Colour of product
White
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
480 W
Technical details
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Timer
Technical details
Auto programs quantity
12
Loaf capacity
500, 750, 1000 g
Rapid baking time
58 min
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.