Key features: KitchenAid® offers the most powerful premium blenders available - features a strong motor and unique blade design.
Oversized stainless steel blades allow it to crush ice at any speed.
One-piece blade assembly features oversized stainless steel blades on four different planes for optimal blending.
Durable base provides maximum stability during mixing.
Step
...
More>>>
Start® starts the blender at a lower speed to minimize splattering, then accelerates for optimal performance.
The electronic sensor automatically adjusts power to maintain a consistent speed.
<<<Less
Specs
Alternatives
Options
Technical details
Type
Tabletop
Cord storage
Easy to clean
Pulse function
Ice crushing
Number of speeds
5
Material
Bowl material
Glass
Colour
Colour of product
Red
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
5200 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
380 x 178 x 230 mm
Energy management
Power requirements
220 - 240V, 50/60 Hz
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.