IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > rechargeable batteries > Kodak 3943750

KLIC-7001 Li-Ion Rechargeable Digital Camera Battery

Brand: Kodak
Product code: 3943750
EAN/UPC code: 5011373943752
Category: rechargeable batteries 
Release date: 17 May 2008
Info modified on: 05 Sep 2008 12:10:30
KLIC-7001 Li-Ion Rechargeable Digital Camera Battery
3943750 Kodak
36k

Stay powered and ready to go with the KODAK Li-Ion Rechargeable Digital Camera Battery KLIC-7001.

Compatible with the following KODAK products:
M1063
M1073 IS
M753
M763
M853
M863
M893 IS
V550
V570
V610
V705

Specs
Alternatives
Options
Energy management
Battery technology Lithium-Ion
Battery performance 720 mAh
Battery recharge time (on) 3 h
Energy management
Battery voltage 3.7 V
Environmental conditions
Operating temperature range (T-T) 0 - 50 °C
Storage temperature range (T-T) -20 - 30 °C
Weight & dimensions
Weight 12.5 g
6 offers, from 18.07