|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7 MP
|
| Maximum resolution |
3062 x 2292 pixels |
| Image quality |
3056 x 2292, 3056 x 2038 (3:2), 3056 x 1720 (16:9), 2592 x 1944, 2048 x 1536, 1800 x 1200 (3:2), 1920 x 1080 (16:9), 1280 x 960 |
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
5 x
|
|
Optical zoom
|
|
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
|
|
Lens focal range
|
|
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens.
F-Number: Indicates the size of the lens opening (aperture).
Focal Length: The distance between the image sensor and the optical center of the lens.
Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
f/2.8–f/5.2
|
|
Digital SLR
|
|
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
|
| 35 mm camera lens equivalent |
37–111 mm |
|
Sensor type
|
|
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
|
| Effective sensor resolution |
7400000 pixels |
| Optical sensor size |
1/2.5 " |
| Focus adjustment |
TTL-AF |
| Auto focus |
 |
| Normal focusing range |
0.4- ∞ m |
| Macro focusing range (tele) |
0.4-0.7 m |
| Macro focusing range (wide) |
0.15-0.7 m |
| Auto Mode focusing range (tele) |
10- ∞ m |
| Light exposure correction |
±2.0 EV @ 1/3 EV |
| Light exposure type |
TTL-AE |
|
Camera shutter speed
|
|
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
4 - 1/1400 s
|
| ISO sensitivity |
Auto, 80, 100, 200, 400, 800, 1250 |
| Mechanical shutter |
 |
| Red-eye reduction |
 |
| Built-in flash |
 |
| Fill-in flash |
 |
| Flash off |
 |
| Flash range (wide) |
0.6-3.5 m |
| Flash range (tele) |
0.6-2.1 m |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
15 MB
|
| Micro Drive (MD) support |
 |
| xD-Picture Card (xD) support |
 |
| Secure Digital (SD) support |
 |
| CompactFlash (CF) support |
 |
| Memory Stick (MS) support |
 |
| Memory Stick Pro (MS Pro) support |
 |
|
|
|
|
|
|
|
|
|
|
|
|