Features: - Burr milling system avoids overheating, preserves aroma and has a grind fineness selector - Fineness selector has 17 positions from fine to coarse (adapted to each brewing method from espresso to drip coffee, to French press) - Cup selector from 2 to 12 cups - 200g capacity bean hopper with removable ground coffee container - Removable burr for easy cleaning - Double
...
More>>>
safety lids: coffee grinder is not working unless lids of the bean hopper and of the coffee container are in place - Blue illuminated on/off - Cleaning brush included
<<<Less
Specs
Alternatives
Options
Technical details
Coffee beans capacity
200 g
Lid safety switch
Number of grind selections
10
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1350 g
Height
Height of the product
255 mm
Weight & dimensions
Width
115 mm
Depth
140 mm
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.