IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > copiers > Kyocera 012HB3NL

Workgroup KM-1635

Brand: Kyocera
Product code: 012HB3NL
EAN/UPC code: 632983006832
Category: copiers 
Release date: 04 Feb 2006
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

Workgroup KM-1635
012HB3NL Kyocera
4k

Bring the quality and speed of digital laser copying technology to your office. With its advanced digital features and high paper capacity the KM-1635 is a cost-effective desktop copier that is powerful enough to serve your entire workgroup. Add the optional GDI print system to benefit from affordable office printing with excellent reliability and outstanding functionality meeting the demanding requirements ... More>>>

Specs
Alternatives
Options
Copying
Copy speed (normal quality, black, A4) 16 cpm
Copying colours 256
Copying method Kyocera Laser
Zoom capability 25-400%
Maximum copy speed 16 cpm
Colour
Colour
Media formats
Maximum print size A3 (297 x 420 mm)
Standard media sizes 98 x 147mm ~ 297 x 432mm
Media types supported A3, A4, A5, Ledger, Letter, Legal, Folio
Output capacity
Maximum output capacity 250 sheets
Input capacity
Standard input capacity 300 sheets
Paper handling
Maximum capacity 1,250 sheets
Print quality
Maximum resolution 600 x 600 DPI
Print speed
Warm-up time 20 s
Time to first page (black, normal) 5.9 s
Print technology
Print technology Laser
Connectivity
Interface USB 2.0
Processor
Processor ARM 946-S 150MHz, FlexRISC (opt)
Memory
Internal memory 32 MB
Energy management
Power requirements AC 220 ~ 240V, 50/60Hz
Power consumption 461 W
Power consumption (standby) 104 W
Certificates
Certification TÜV/GS, CE
Weight & dimensions
Dimensions W x D x H 574 x 552 x 502 mm
Weight 39000 g
Technical details
Type Digital
28 offers, from €683.50