IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > copiers > Kyocera 022DC513

Copier KM-1500

Brand: Kyocera
Product code: 022DC513
EAN/UPC code: 2000004410186
Category: copiers 
Release date: 15 Jul 2005
Info modified on: 24 Aug 2008 07:21:37
 PDF specs

Copier KM-1500
022DC513 Kyocera
7k

Please note: This product requires a cover and installation package to function.

The smallest digital copier in its class with the lowest total cost. It is the perfect choice for small and home offices.

You need a small A4 digital copier with laser technology for every day life? The KM-1500 is the best solution for all your personal copying. The KM-1500 is a compact copier which combines ... More>>>

Specs
Alternatives
Options
Copying
Copy speed (normal quality, colour, A4)
Copy speed (normal quality, black, A4) 15 cpm
Copy resolution (black text) 600 x 600 DPI
Copier resize 50-200% in 1% steps
Maximum number of copies 99 copies
Colour
Colour
Media formats
Maximum print size A4 (210 x 297 mm)
Standard media sizes A4, B5, A5, A6, Letter, Legal, Folio
Custom media sizes 105 x 148 – 216 x 356 mm
Output capacity
Maximum output capacity 150 sheets
Input capacity
Standard input capacity 300 sheets
Print quality
Gray scale levels 256 levels of grey
Maximum resolution 600 x 600 DPI
Print speed
Warm-up time 15 s
Print speed
Time to first page (black, normal) 9.5 s
Print technology
Print technology Laser
Memory
Internal memory 16 MB
Maximum internal memory 144 MB
Endurance
Duty cycle letter size (maximum) 10000 pages per month
Energy management
Power requirements AC 220 ~240 V,50/60 Hz
Power consumption 736 W
Certificates
Energy Star certified
Weight & dimensions
Dimensions W x D x H 496 x 421 x 385 mm
Weight 14000 g
Media weight
Recommended media weight 60-163 g/m2 g/m²
Technical details
Type Desktop
34 offers, from €449.40