IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > flat panel displays > LG L204WS-SF

L204WS-SF, 20", TFT, Wide

Brand: LG
Product code: L204WS-SF
EAN/UPC code:
Category: flat panel displays 
Release date: 12 Aug 2007
Info modified on: 21 Aug 2008 21:21:39
L204WS-SF, 20", TFT, Wide
L204WS-SF LG

20" Wide Format LCD monitor with tilt design. Includes FLATRON f-engine, ez zooming 4:3 wide.

20" Wide format LCD monitor. Wide screen in WUXGA+ with FLATRON f-engine.

Features:
-High Brightness 300 cd/m2.
-Wide Viewing Angle 170o/170o.
-Resolution 1680 x 1050.
-Ultra High Contrast Ratio; 2000:1 (DFC).
-Ultra Fast Response Time: 5ms.

Specs
Alternatives
Options
Display
Response time 5 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 2000:1
Display diagonal 20 "
Display TFT
Number of colours 16.7 M
Pixel pitch 0.258 mm
Viewing angle, horizontal 170 °
Viewing angle, vertical 170 °
Aspect ratio 16:10
Digital horizontal frequency 30 - 83 KHz
Digital vertical frequency 56 - 75 Hz
HDCP
Surface treatment AG(3H)
Display resolution
Display resolution 1680 x 1050 pixels
Energy management
Power consumption 45 W
Power supply type LIPS
Power consumption (off) 1 W
Colour
Colour of product Silver
Weight & dimensions
Dimensions W x D x H 466 x 226 x 384 mm
Weight 4800 g
Packaging data
Package dimensions (W x D x H) 525 x 137 x 365 mm
Package weight 5800 g
Certificates
Certification TCO03, UL(cUL), TUV-GS, SEMKO, FCC-B, CE,
EPA, ISO13406-2
Ergonomics
Display tilt and swivel range
Packaging content
Manual
Technical details
Compatible with VESA-wall mounting system 100 mm
Special features -F Engine
-sRGB
-Pb Free
-DDC/CI
-Intelligent Auto (Auto Resolution)
On Screen Display (OSD) languages English,French,German,Italian,Spanish,Portuguese,Swedish,Finnish,Polish,Russian,Korean,Chinese,Japanese,Greek, Ukraine
8 offers, from 156.30