IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States Italia United Kingdom België, Belgique Україна Sverige Österreich Schweiz, Suisse, Svizzera France Danmark 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.41 USD ]

Start > flat panel displays > LaCie 707716

LCD 20INCH/PHOTON VISION II/LCD/DVI/VGA (BARE)

Brand: LaCie
Product code: 707716
EAN/UPC code:
Product family: %%family_name%%
Category: flat panel displays 
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Release date: 16 Oct 2005
Info modified on: 03 Feb 2010 11:30:04
Warranty: 3 Year Limited Warranty

Campaign period : 01 Jan 1970 - 01 Jan 1970

 PDF specs

LaCie photon20visionII - TFT 20", 0.255 mm, 1600x1200 @ 75Hz, 250cd/m2, 400:1, DVI-I,VGA D-Sub, without accessories
707716 LaCie
12k

LaCie photon20visionII without accessories


Ideally suited for creative professionals, the LaCie photon20visionII monitor delivers precise, crisp colors for outstanding results. Featuring exceptional color accuracy and impressive resolution, this monitor utilizes an active matrix TFT display that provides extremely sharp details and exact viewing control. This progressive LCD can be used with ... More>>>


Ideally suited for creative professionals, the LaCie photon20visionII monitor delivers precise, crisp colors for outstanding results. Featuring exceptional color accuracy and impressive resolution, this monitor utilizes an active matrix TFT display that provides extremely sharp details and exact viewing control. This progressive LCD can be used with an ergonomic desk clamp and an extendable arm, which frees up your desk space and allows it to be positioned in a wide variety of viewing positions and angles.


- Large 20" viewable area

- Pivot technology

- On-screen controls for fast adjustment


<<<Less

Specs
Alternatives
Options
Display
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
250 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
51.1 cm (20.1 ")
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2555 mm
Horizontal scan range 30-96 kHz
Vertical scan range 56-85 Hz
Viewing angle, horizontal 176 °
Viewing angle, vertical 176 °
Display resolution
Display resolution
Resolution of the display for the system
1600 x 1200 pixels
Audio
Audio system No
Connectivity
I/O ports
An interface on a device to which you can connect another device.
3 USB (1 upstream, 2 downstream), bus powered, DVI-I,VGA D-Sub
System requirements
Minimum system requirements - Windows 98 SE, Windows 2000,
Windows Me, or Windows XP

- Mac OS 9.x, or Mac OS X.x
Compatibility PC/Mac
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
446 x 237.3 x 445.6 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
9300 g
Certificates
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Ergonomics
Monitor base Pivot
Technical details
Compatible with VESA-wall mounting system Yes (Optional)