Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Headphones - Type In ear - Frequency range 20-20000 Hz - Max. power input 10 mw - Jack 3,5mm stereo - Including cord
Specs
Alternatives
Options
Headphones
Ear coupling
A distinction is made between headphones which are worn on the external ear (supra-aural) and those which surround the ear (circumaural). Open headphones have foam ear pads that rest on the ears or ring pads that surround the ears. Closed headphones, on the other hand, nearly always have circumaural ear pads.
intraaural
Headphone frequency
20000 Hz
Headphone sensitivity
106 dB
Impedance
32 Ω
Connectivity
Connectivity technology
Wired
Connectivity
Cable length
0.65 m
I/O ports
An interface on a device to which you can connect another device.
Jack
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
90 x 195 x 20 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.