- Direct drive. - Stereo. - Quartz stabilized. - Quickstart (0,4 sec.). - 33/45 RPM. - 33 cm platter from aluminum diecast. - Pitch control ±8%. - Stroboscope. - Target light for tone arm. - External lamp connection.
Specs
Alternatives
Options
Technical details
Turntable size
33 mm
Audio
Playback speed
33/45
Weight & dimensions
Width
445 mm
Depth
356 mm
Height
Height of the product
158 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3800 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.